DLA - SMD-5962-89971
MICROCIRCUIT, DIGITAL, HMOS, REMOTE UNIVERSAL PERIPHERAL INTERFACE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 May 1992 |
| Status: | active |
| Page Count: | 28 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510.specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Frequency 01 8744H-10 Remote universal peripheral Interface 10 MHz
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.
Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225") dual-in line package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Storage temperature - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C
VCC supply voltage with respect to ground (VSS)(except [E bar][A bar]) - - - −0.5 V to +7.0 V
Lead temperature(solderin
Case operating temperature (TC) - - - - - - - - - - - - - - - - - −55°C to +125°C Supply voltage, VCC - - - - - - - - - - - - - - - - - - - - - - - 5.0 V +10% Minimum high level input voltage (VIH): Logic input - - - - - - - - - - - - - - - - - - - - - - - - - 2.2 V Clock input - - - - - - - - - - - - - - - - - - - - - - - - - 2.5 V Maximum low level input voltage (VIL) - - - - - - - - - - - - - - 0.7 V Frequency - - - - - - - - - - - - - - - - - - - - - - - - - - - - 10 MHz
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - XX percent 2/
Unless otherwise specified, the following specifications, standards, bulletin, and handbook of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.
SPECIFICATIONS MILITARY MIL-M-38510 - Microcircuits, General Specification for. MIL-I-38535 - Integrated Circuits, Manufacturing, General Specification for. STANDARDS MILITARY MIL-STD-480 - Configuration Control-Engineering Changes, Deviations and Waivers. MIL-STD-883 - Test Methods and Procedures for Microelectronics.
BULLETIN MILITARY MIL-BUL-103 - List of Standardized Military Drawings (SMD's). HANDBOOK MILITARY MIL-HDBK-780 - Standardized Military Drawings.
(Copies of the specifications, standards, bulletin, and handbook required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)
In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History