NPFC - MIL-B-22356

BATHYTHERMOGRAPH TRANSMITTING SET AN/SSQ-36

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 February 1985
Status: active
Page Count: 23
scope:

This specification establishes the design, performance, and acceptance requirements for the Bathythermograph Transmitting Set AN/SSQ-36 herein referred to as the BTS. The BTS relays, by FM VHF radio transmission, temperature information in the range of −2°C to +35°C as detected by a cable attached temperature sensing device. The BTS is an aircraft launched, expendable, floating device used for detecting thermal gradients in sea water to depths of 305 meters (M).

intended Use:

The BTS covered by this specification is used to determine temperature information in the range of −2° to +35°C from sea surface to a depth of 305 meters.

Document History

MIL-B-22356
February 20, 1985
BATHYTHERMOGRAPH TRANSMITTING SET AN/SSQ-36
This specification establishes the design, performance, and acceptance requirements for the Bathythermograph Transmitting Set AN/SSQ-36 herein referred to as the BTS. The BTS relays, by FM VHF radio...
January 18, 1979
BATHYTHERMOGRAPH TRANSMITTING SET AN/SSQ-36
A description is not available for this item.
October 25, 1972
BATHYTHERMOGRAPH TRANSMITTING SET AN/SSQ-36
A description is not available for this item.
September 17, 1969
BATHYTHERMOGRAPH TRANSMITTING SET AN/SSQ-36
A description is not available for this item.
January 15, 1967
BATHYTHERMOGRAPH TRANSMITTING SET AN/SSQ-36
A description is not available for this item.
March 15, 1960
BATHYTHERMOGRAPH TRANSMITTING SET AN/SSQ-36
A description is not available for this item.

References

Advertisement