BSI - BS 6200-3.1.6

Sampling and analysis of iron, steel and other ferrous metals - Part 3: Methods of analysis - Section 3.1 Determination of aluminium - Subsection 3.1.6 Permanent magnet alloys: volumetric method

active, Most Current
Buy Now
Organization: BSI
Publication Date: 20 December 1991
Status: active
Page Count: 10
ICS Code (Ferroalloys): 77.100
scope:

Applicable to alloys containing 5 to 15% aluminium, 7 to 35% nickel, 10 to 30% cobalt, 0.5 to 8% copper, up to 3% titanium, up to 6% niobium and the remainder iron.

Document History

BS 6200-3.1.6
December 20, 1991
Sampling and analysis of iron, steel and other ferrous metals - Part 3: Methods of analysis - Section 3.1 Determination of aluminium - Subsection 3.1.6 Permanent magnet alloys: volumetric method
Applicable to alloys containing 5 to 15% aluminium, 7 to 35% nickel, 10 to 30% cobalt, 0.5 to 8% copper, up to 3% titanium, up to 6% niobium and the remainder iron.

References

Advertisement