FORD WSK-M4D710-A
ABS MOLDING COMPOUND, VERY HIGH HEAT RESISTANT AND HIGH TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 17 November 1989 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a high tensile strength and very high heat resistant molding compound based on acrylonitrile butadiene styrene.
Document History
August 11, 2009
ABS MOLDING COMPOUND, VERY HIGH HEAT RESISTANT AND HIGH TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high tensile strength and very high heat resistant molding compound based on acrylonitrile butadiene styrene.
FORD WSK-M4D710-A
November 17, 1989
ABS MOLDING COMPOUND, VERY HIGH HEAT RESISTANT AND HIGH TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a high tensile strength and very high heat resistant molding compound based on acrylonitrile butadiene styrene.