DLA - SMD-5962-85520 REV A

MICROCIRCUITS, DIGITAL, N-CHANNEL, 16-BIT MICROCONTROLLER, SILICONGATE, MONOLITHIC

active, Most Current
Organization: DLA
Publication Date: 12 November 1987
Status: active
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-85520 REV A
November 12, 1987
MICROCIRCUITS, DIGITAL, N-CHANNEL, 16-BIT MICROCONTROLLER, SILICONGATE, MONOLITHIC
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for...

References

Advertisement