DS/EN 14035-24

Fireworks - Part 24: Novelty matches - Specification and test methods

inactive, Most Current
Organization: DS
Publication Date: 29 September 2004
Status: inactive
Page Count: 34
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies requirements for the construction, performance, primary packaging and labelling of novelty matches and the corresponding test methods. It is applicable to fireworks which are classified as novelty match in category 1 in EN 14035-2 and which are contained in a primary pack. It is applicable to novelty matches which contain pyrotechnic report composition that is silver fulminate only.

Document History

DS/EN 14035-24
September 29, 2004
Fireworks - Part 24: Novelty matches - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of novelty matches and the corresponding test methods. It is applicable to fireworks which are...

References

Advertisement