DS/ISO 3019-1

Hydraulic fluid power - Positive displacement pumps and motors - Dimensions and identification code for mounting flanges and shaft ends - Part 1: Inch series shown in metric units

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
ICS Code (Pumps and motors): 23.100.10
scope:

The standard specifies sizes, dimensions and an identification code for positive displacement hydraulic fluid power pump and motor flanges of the following types: two-bolt flanges - four-bolt flanges; shaft ends of the following types: - straight shafts without thread - straight shafts with thread; - tapered shafts with thread - 30 degrees involuted spline.

Document History

DS/ISO 3019-1
January 12, 1989
Hydraulic fluid power - Positive displacement pumps and motors - Dimensions and identification code for mounting flanges and shaft ends - Part 1: Inch series shown in metric units
The standard specifies sizes, dimensions and an identification code for positive displacement hydraulic fluid power pump and motor flanges of the following types: two-bolt flanges - four-bolt...
Advertisement