CEN - EN 10149-2

Hot-Rolled Flat Products Made of High Yield Strength Steels for Cold Forming - Part 2: Delivery Conditions for Thermomechanically Rolled Steels

inactive
Organization: CEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 19
ICS Code (Iron and steel products): 77.140
scope:

Part 2 of this European Standard, in addition to Part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in table 1 (chemical composition) and table 2 (mechanical properties) and are supplied in the thermomechanically rolled delivery condition as given in 7.2.

The steels specified in this European Standard are applicable to hot-rolled flat products in the thickness range of 1,5 mm to 20 mm for the steels which have a specified minimum yield strength of 315 N/mm2 up to and including 460 N/mm2 and 1,5 mm to 16 mm for the steels which have a specified minimum yield strength of 500 N/mm2 to and including 700 N/mm2.

Document History

September 1, 2013
Hot rolled flat products made of high yield strength steels for cold forming - Part 2: Technical delivery conditions for thermomechanically rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
EN 10149-2
September 1, 1995
Hot-Rolled Flat Products Made of High Yield Strength Steels for Cold Forming - Part 2: Delivery Conditions for Thermomechanically Rolled Steels
Part 2 of this European Standard, in addition to Part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in...

References

Advertisement