ISO 24410

Earth-moving machinery Coupling of attachments to skid steer loaders

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2005
Status: inactive
Page Count: 10
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard provides for the interchangeability of attachments on skid steer loaders by establishing dimensional limits for the attachment interface. It is applicable to skid steer loaders whose operating mass according to ISO 6165 is 4 500 kg or less. Narrow skid steer loaders may have a width that does not allow compliance. Its requirements do not restrict the design of the attachment bracket locking system, which is left to the discretion of the manufacturer. It is not applicable to attachment interface brackets connected to the attachment bracket by a lateral locking system.

Document History

August 1, 2020
Earth-moving machinery — Coupling of attachments to skid steer loaders
This document provides for the interchangeability of attachments on skid steer loaders by establishing requirements for the quick coupler system including dimensional limits for the attachment...
ISO 24410
April 15, 2005
Earth-moving machinery Coupling of attachments to skid steer loaders
This International Standard provides for the interchangeability of attachments on skid steer loaders by establishing dimensional limits for the attachment interface. It is applicable to skid steer...

References

Advertisement