NPFC - W-C-375

CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE

inactive
Buy Now
Organization: NPFC
Publication Date: 22 July 1975
Status: inactive
Page Count: 30
scope:

This specification covers molded case circuit breakers which fall within the genera parameters specified in table XV which are specifically designed to provide service-entrance, feeder meter-service, or branch circuit protection and rated at not more than 4,000 amperes and 600 volts ac, 60 hertz (Hz).

Circuit breakers furnished under this specification shall be of the following types, as specified, (see 3.1 and 6.7.5):

Types: I - Uncompensating thermal magnetic II - Ambient compensating thermal magnetic III - Magnetic IV - Fused

The circuit breakers shall be identified by a part number constructed as follows:

WC375/01-001 (Specification number, slash sheet, and dash number)

intended Use:

Thermal magnetic circuit breakers are especially well suited for overload protection of conductors when circuit breakers are exposed to similar ambient temperatures because the circuit breaker... View More

Document History

April 11, 2022
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
Thermal magnetic circuit breakers. Thermal magnetic uncompensated circuit breakers. Thermal magnetic circuit breakers are especially well suited for overload protection of conductors when circuit...
June 13, 2017
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
This specification covers the general requirements and test procedures for molded case circuit breakers which fall within the general parameters specified in table XVI which are specifically designed...
May 15, 2013
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
A description is not available for this item.
April 18, 2013
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
Thermal magnetic circuit breakers. Thermal magnetic uncompensated circuit breakers.Thermal magnetic circuit breakers are especially well suited for overload protection of conductors when circuit...
April 3, 2006
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
Thermal magnetic circuit breakers. Thermal magnetic uncompensated circuit breakers. Thermal magnetic circuit breakers are especially well suited for overload protection of conductors when circuit...
August 4, 2004
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
A description is not available for this item.
August 11, 2000
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
A description is not available for this item.
August 11, 2000
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
Thermal magnetic circuit breakers are especially well suited for overload protection of conductors when circuit breakers are exposed to similar ambient temperatures because the circuit breaker...
April 26, 1993
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
A description is not available for this item.
November 19, 1986
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
A description is not available for this item.
W-C-375
July 22, 1975
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
Thermal magnetic circuit breakers are especially well suited for overload protection of conductors when circuit breakers are exposed to similar ambient temperatures because the circuit breaker...
January 18, 1971
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
A description is not available for this item.
February 18, 1965
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
A description is not available for this item.
December 11, 1962
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
A description is not available for this item.
December 11, 1962
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
A description is not available for this item.
November 6, 1961
CIRCUIT BREAKERS, MOLDED CASE; BRANCH CIRCUIT AND SERVICE
A description is not available for this item.

References

Advertisement