FORD ESB-M4D241-B

ABS, ELECTROPLATING GRADE, HEAT RESISTANT HIGH STRENGTH

inactive
Buy Now
Organization: FORD
Publication Date: 7 September 1993
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is a specially formulated heat resistant, high strength, electroplating grade of acrylonitrile butadiene styrene (ABS) plastic. Since this material is nonconductive, a conductive coating must be applied before the plastic can be electrolytically plated. Conductivity is achieved commercially by the electroless method. The electrolytic plating process itself is basically the same as used with many metals.

Document History

August 11, 2009
ABS, ELECTROPLATING GRADE, HEAT RESISTANT HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a specially formulated heat resistant, high strength, electroplating grade of acrylonitrile butadiene styrene (ABS) plastic. Since this material is...
FORD ESB-M4D241-B
September 7, 1993
ABS, ELECTROPLATING GRADE, HEAT RESISTANT HIGH STRENGTH
1. SCOPE The material defined by this specification is a specially formulated heat resistant, high strength, electroplating grade of acrylonitrile butadiene styrene (ABS) plastic. Since this material...

References

Advertisement