NPFC - MIL-G-38195
GENERATOR SET, GAS TURBINE ENGINE, 60 KW 400 HZ, GENERAL PURPOSE
| Organization: | NPFC |
| Publication Date: | 10 July 1978 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This specification covers the requirements for a general purpose, tactical generator set (herein after called "set"), 60 kilowatis (kw), 400 Hertz (Hz), alternating current (ac), wheel-mounted, towable/self propelled, gas turbine engine-driven (g t e d), Model MEP-365A (Air Force Model A/M32A-60A).
The generator set shall have rated outputs of the type and description as specified herein.
TYPE DESCRIPTION Pneumatic power (bleed air) 147 pounds per minute (lb/min) at 48 pounds per square inch (p s i) Alternating current 3 phase, 4-wire, 120 volt line-to-neutral and 208 volt line-to-line (120/208V), 60 kw, 0.8 power factor (pf) (lagging) Direct current 200 amperes at 28 volts
intended Use:
The set is intended to supply pneumatic/electrical
Document History