DS/EN 60317-29

Specifications for particular types of winding wires - Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 October 1997
Status: active
Page Count: 23
ICS Code (Wires): 29.060.10
scope:

This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide-imide resin. Class 200 is a thermal class that requires a minimum temperature index of 200 and a heat shock temperature of at least 220 °C.

Document History

June 17, 2010
Specifications for particular types of winding wires - Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide...
December 23, 1999
Specifications for particular types of winding wires - Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide...
DS/EN 60317-29
October 22, 1997
Specifications for particular types of winding wires - Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide...
Specifications for particular types of winding wires -- Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide...
Specifications for particular types of winding wires - Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide...
Advertisement