DS/EN 61331-3
Protective devices against diagnostic medical X-radiation – Part 3: Protective clothing and protective devices for gonads
| Organization: | DS |
| Publication Date: | 30 March 1999 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Radiographic equipment): | 11.040.50 |
scope:
This part of IEC 61331 applies to protective devices such as protective clothing for the protection of persons against X-radiation up to 150 kV, during radiological examinations and interventional procedures. NOTE - Protective devices are not intended by themselves to provide complete protection of persons, but are used to reduce the dose to persons where other methods of protection against X-radiation are insufficient or not applicable.
Document History