BSI - BS EN 61008-2-1

Residual Current Operated Circuit-Breakers without Integral Overcurrent Protection for Household and Similar Uses (RCCB's) Part 2-1: Applicability of the General Rules to RCCB's Functionally Independent of Line Voltage

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 March 1995
Status: active
Page Count: 10
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Applies to RCCBs functionally independent of line voltage, for rated voltages not exceeding 400 V a.c. and rated currents not exceeding 125 A.

Document History

December 3, 2020
Draft BS IEC 61008-2-1 Residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (RCCB's) - Part 2-1: RCCBs according to 4.1.1
A description is not available for this item.
BS EN 61008-2-1
March 15, 1995
Residual Current Operated Circuit-Breakers without Integral Overcurrent Protection for Household and Similar Uses (RCCB's) Part 2-1: Applicability of the General Rules to RCCB's Functionally Independent of Line Voltage
Applies to RCCBs functionally independent of line voltage, for rated voltages not exceeding 400 V a.c. and rated currents not exceeding 125 A.
March 15, 1995
Residual Current Operated Circuit- Breakers without Integral Overcurrent Protection for Household and Similar Uses (RCCB's) Part 2-1: Applicability of the General Rules to RCCB's Functionally Independent of Line Voltage
A description is not available for this item.

References

Advertisement