DS/IEC 64
Tungsten filament lamps for general service with Amendme nt No. 1 (1978)
inactive, Most Current
| Organization: | DS |
| Status: | inactive |
scope:
The standard gives technical requirements for those lamps of 25-1 500 W rating, 100-250W with a nominal life of 1 000 ho urs. Also describes the methods of test to be used in determ ining the quality and interchangeability of the lamps, both as regards individual batches and the whole production of a manufacturer
Document History
April 23, 1990
Tungsten filament lamps for domestic and similar general lighting purposes - Performance requirements
The standard applies to incandescent lamps for general light ing purposes which comply with the requirements in IEC publi cation 432, and states the performance requirements for the lamps. It...
DS/IEC 64
Tungsten filament lamps for general service with Amendme nt No. 1 (1978)
The standard gives technical requirements for those lamps of 25-1 500 W rating, 100-250W with a nominal life of 1 000 ho urs. Also describes the methods of test to be used in determ ining the quality...