ECIA - EIA/ECA-674

SPECIFICATION FOR DIMENSIONS AND CONNECTORS LOCATIONS OF SMALL FORM FACTOR 45 MILLIMETER (1.8 INCH) DISK DRIVE

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 August 2006
Status: active
Page Count: 22
scope:

This specification defines the dimensions and connector locations of  45 millimeter (1.8 inch) small form factor disk drives.

Purpose

The purpose of this specification is to define the external characteristics of small form factor disk drives so that products from different vendors may be used in the same mounting configurations.

The specification provides specifications on external dimensions, connectors, connector placement, and mounting holes to assist manufacturers in the systems integration of small form factor disk drives.

Document History

EIA/ECA-674
August 1, 2006
SPECIFICATION FOR DIMENSIONS AND CONNECTORS LOCATIONS OF SMALL FORM FACTOR 45 MILLIMETER (1.8 INCH) DISK DRIVE
This specification defines the dimensions and connector locations of  45 millimeter (1.8 inch) small form factor disk drives. Purpose The purpose of this specification is to define the external...
October 1, 1996
Specification for Small Form Factor 45.7 mm (1.8 in) Disk Drives
A description is not available for this item.

References

Advertisement