DS/ETS 300393-11

Terrestrial Trunked Radio (TETRA); Packet Data Optimized (PDO); Part 11: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 30 March 1999
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Mobile Station (MS), Packet Data Optimized (PDO) Air Interface (AI) defined in ETS 300 393-2 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5], ETS 300 406 [2], and in ETR 212 [3]. The details of Supplementary Services (SS) and security aspects of PDO are outside the scope of this ETS.

Document History

DS/ETS 300393-11
March 30, 1999
Terrestrial Trunked Radio (TETRA); Packet Data Optimized (PDO); Part 11: Protocol Implementation Conformance Statement (PICS) proforma specification
This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Mobile Station (MS), Packet Data Optimized (PDO) Air Interface (AI) defined in ETS 300 393-2 [1] in...
Advertisement