DS/ISO 8138

Hydraulic fluid power - Single rod cylinders, 160 bar (16 MPa) compact series - Port dimensions

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
ICS Code (Cylinders): 23.100.20
scope:

The standard establishes port dimensions for 160 bar (16 MPa) compact series cylinders as required for interchangeability of commonly used hydraulic cylinders. NOTE: It allows manufacturers of hydraulic equipment freedom in design of metric cylinders, it does not restrict technical development but provides basic guidelines. - The compact series dimensions are most applicable to square head cylinders.

Document History

DS/ISO 8138
January 12, 1989
Hydraulic fluid power - Single rod cylinders, 160 bar (16 MPa) compact series - Port dimensions
The standard establishes port dimensions for 160 bar (16 MPa) compact series cylinders as required for interchangeability of commonly used hydraulic cylinders. NOTE: It allows manufacturers of...
Advertisement