ASD-STAN - PREN 3487

Aerospace Series Steel FE-PA13 Softened 500 Less Than or Equal to Rm Less Than or Equal to 700 MPa Bar for Machining De Less Than or Equal to 100 mm

inactive
Organization: ASD-STAN
Publication Date: 1 March 1988
Status: inactive
Page Count: 4

Document History

September 1, 2023
Aerospace series Steel X6CrNiTi18-10 (1.4541) — Air melted — Softened — Bars for machining — a or D ≤ 250 mm — 500 MPa ≤ Rm ≤ 700 MPa
This document specifies the requirements relating to: Steel X6CrNiTi18–10 (1.4541) Air melted Softened Bars for machining a or D ≤ 250 mm 500 MPa ≤ Rm ≤ 700 MPa for aerospace applications....
October 1, 2006
Aerospace series Steel FE-PA3601 (X6CrNiTi18-10) Air melted Softened Bar for machining a or D less than or equal to 250 mm 500 MPa less than or equal to Rm less than or equal to 700 MPa
A description is not available for this item.
PREN 3487
March 1, 1988
Aerospace Series Steel FE-PA13 Softened 500 Less Than or Equal to Rm Less Than or Equal to 700 MPa Bar for Machining De Less Than or Equal to 100 mm
A description is not available for this item.
Advertisement