GMNA - 9985490
Thread Sealer, Preapplied for Vehicle Applications
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1 SCOPE.
This specification describes the qualification requirements of a polymeric, water based dispersion containing additives and fillers that act as a scaler (no chemical locking) when applied wet to thmaded parts and dried to form a nontacky, nonhardening coating.
Document History
May 1, 2017
Thread Sealer, Preapplied for Vehicle Applications
This specification describes the qualification requirements of preapplied thread sealers with no chemical locking. These sealers are used to prevent leakage of gases and/or fluids through threaded...
December 1, 2004
Thread Sealer, Preapplied for Vehicle Applications
This specification describes the qualification requirements of preapplied thread sealers with no chemical locking. These sealers are used to prevent leakage of gases and/or fluids through threaded...
9985490
January 1, 1991
Thread Sealer, Preapplied for Vehicle Applications
1 SCOPE. This specification describes the qualification requirements of a polymeric, water based dispersion containing additives and fillers that act as a scaler (no chemical locking) when applied...