FORD WSK-M4D593-A

POLYETHERSULFONE (PES), 10% GLASS FIBER REINFORCED, SE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 1 February 1993
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a glass fiber reinforced polyethersulfone molding compound. This material is self-extinguishing (SE) without flame retardant additives.

Document History

November 10, 2010
POLYETHERSULFONE (PES), 10% GLASS FIBER REINFORCED, SE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced polyethersulfone molding compound. This material is self-extinguishing (SE) without flame retardant additives.
August 12, 2005
POLYETHERSULFONE (PES), 10% GLASS FIBER REINFORCED, SE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced polyethersulfone molding compound. This material is self-extinguishing (SE) without flame retardant additives.
FORD WSK-M4D593-A
February 1, 1993
POLYETHERSULFONE (PES), 10% GLASS FIBER REINFORCED, SE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a glass fiber reinforced polyethersulfone molding compound. This material is self-extinguishing (SE) without flame retardant additives.

References

Advertisement