NPFC - MIL-T-28732
TRANSFORMER, IMPEDANCE MATCHING, BALANCED TO UNBALANCED (BALUN), GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 6 April 1984 |
| Status: | active |
| Page Count: | 13 |
scope:
This specification covers the requirements and tests for the production of the impedance matching, balanced to unbalanced (balun) transformer, hereinafter referred to as the transformer. The transformer provides efficient transfer of high power radio frequency (RF) energy in the high frequency (HF) range (2 megahertz (MHz) to 30 MHz) between an unbalanced concentric 50-ohm (coaxial) transmission line and a balanced antenna.
The transformer shall be of the following types and power ratings, as specified (see 6.2).
Type I - 50 ohms primary impedance unbalanced, 200 ohms secondary impedance balanced Type II - 50 ohms primary impedance unbalanced, 300 ohms secondary impedance balanced Type III - 50 ohms primary impedance unbalanced, 600 ohms secondary impedance balanced Power 1 - 1.0 kilowatt (kw) average, 2 kw peak envelope power (PEP) Power 2.5 - 2.5 kw average, 5 kw PEP Power 5 - 5.0 kw average, 10 kw PEP Power 7.5 - 7.5 kw average, 15 kw PEP Power 10 - 10 kw average, 20 kw PEP Power 20 - 20 kw average, 40 kw PEP Power 25 - 25 kw average, 50 kw PEP Power 50 - 50 kw average, 100 kw PEP
intended Use:
The transformers covered by this specification are intended for installation at Naval Communication Stations worldwide. The transformers will provide the interface between the unbalanced output of... View More
Document History