CENELEC - EN 50243
Outdoor Bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for Liquid Filled Transformers
inactive
| Organization: | CENELEC |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Bushings): | 29.080.20 |
Document History
August 1, 2022
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
This document is applicable to ceramic insulated outdoor bushings for highest voltages for equipment of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA for insulating liquid filled transformers...
EN 50243
April 1, 2002
Outdoor Bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for Liquid Filled Transformers
A description is not available for this item.