ETSI - EN 301 933-2

Intelligent Network (IN); Intellegent Network Capability Set 3 (CS3); Intelligent Network Application Protocol (INAP); Test Suite Structure and Test Purposes(TSS&TP) Specification for Service Switching Function (SSF); Part 2: Call Party Handling (CPH)

inactive
Organization: ETSI
Publication Date: 1 September 2002
Status: inactive
Page Count: 478
scope:

The present document contains the Test Suite Structure and Test Purposes (TSS&TP) for Call Party Handling (CPH), part of CoreINAP CS-3.

The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the testing of the Call Party Handling (CPH) operations of the Service Switching Function (SSF), defined for the Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 3 (CS3) according to EN 301 931-1 [1] and EN 301 931-2 [2].

The present document is completed by other parts constituting the testing of the CS3 Core INAP specifications: EN 301 931-1 [5] (Call party handling functions) and EN 301 933-3 [6] (Specialized resource functions).

ISO/IEC-9646-1 [8] and ISO/IEC-9646-2 [9] are used as the basis for the testing methodology.

Document History

January 1, 2003
Intelligent Network (IN); Intellegent Network Capability Set 3 (CS3); Intelligent Network Application Protocol (INAP); Test Suite Structure and Test Purposes(TSS&TP) Specification for Service Switching Function (SSF); Part 2: Call Party Handling (CPH)
A description is not available for this item.
EN 301 933-2
September 1, 2002
Intelligent Network (IN); Intellegent Network Capability Set 3 (CS3); Intelligent Network Application Protocol (INAP); Test Suite Structure and Test Purposes(TSS&TP) Specification for Service Switching Function (SSF); Part 2: Call Party Handling (CPH)
The present document contains the Test Suite Structure and Test Purposes (TSS&TP) for Call Party Handling (CPH), part of CoreINAP CS-3. The present document provides the Test Suite Structure and...

References

Advertisement