ASTM International - ASTM B500/B500M-12
Standard Specification for Metallic Coated or Aluminum Clad Stranded Steel Core for Use in Overhead Electrical Conductors
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers 7-wire, 19-wire, 37-wire, and 61-wire zinc-coated (galvanized), zinc-5 % aluminum-mischmetal alloy-coated or aluminum clad stranded steel core intended for use in overhead electrical conductors.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers zinc-coated (galvanized), zinc-aluminum-mischm
Document History