DS/TBR 44

Satellite Earth Stations and Systems (SES) - Land Mobile Earth Stations (LMES) operating in the 1,5 GHz and 1,6 GHz bands providing voice and/or data communications

active, Most Current
Organization: DS
Publication Date: 10 August 1998
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

This Technical Basis for Regulation (TBR) specifies the technical requirements that apply to Land Mobile Earth Stations (LMES) for compliance with Articles 4.1 and 4.3 of the SES Directive [1]. These LMES have the following characteristics: - the LMES are operating in one or more frequency ranges of the Land Mobile Satellite Service (LMSS): - 1 525,0 MHz to 1 544,0 MHz (space-to-earth); - 1 555,0 MHz to 1 559,0 MHz (space-to-earth); - 1 631,5 MHz to 1 634,5 MHz (earth-to-space); - 1 656,5 MHz to 1 660,5 MHz (earth-to-space); - the LMES could be either vehicle mounted or portable equipment;

Document History

DS/TBR 44
August 10, 1998
Satellite Earth Stations and Systems (SES) - Land Mobile Earth Stations (LMES) operating in the 1,5 GHz and 1,6 GHz bands providing voice and/or data communications
This Technical Basis for Regulation (TBR) specifies the technical requirements that apply to Land Mobile Earth Stations (LMES) for compliance with Articles 4.1 and 4.3 of the SES Directive [1]. These...
Advertisement