ETSI - TS 102 147-2-3

Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer Part 2: UNI Service Specific Convergence Sublayer (SSCS) Sub-part 3:Abstract Test Suite (ATS)

inactive
Organization: ETSI
Publication Date: 1 November 2002
Status: inactive
Page Count: 42
scope:

The present document contains the Abstract Test Suite (ATS) to test TS 102 115-1 [1].

The objective of the present document is to provide a basis for conformance tests for HIPERACCESS equipment giving a high probability of air interface inter-operability between different manufacturer's HIPERACCESS equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5]) as well as the ETSI rules for conformance testing (ETS 300 406 [3]) are used as a basis for the test methodology.

  • Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.
  • Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the AT side ATS.
  • Annex C provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the AP side ATS.
  • Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of the AT side ATS.
  • Annex E provides the Protocol Conformance Test Report (PCTR) Proforma of the AP side ATS.

Document History

April 1, 2004
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS); Sub-part 3: Abstract Test Suite (ATS)
A description is not available for this item.
TS 102 147-2-3
November 1, 2002
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer Part 2: UNI Service Specific Convergence Sublayer (SSCS) Sub-part 3:Abstract Test Suite (ATS)
The present document contains the Abstract Test Suite (ATS) to test TS 102 115-1 [1]. The objective of the present document is to provide a basis for conformance tests for HIPERACCESS equipment...
Advertisement