NPFC - A-A-59590/3
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
| Organization: | NPFC |
| Publication Date: | 21 June 2002 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This CID specification sheet covers 3 piece card holders that
use screw actuated wedges to hold circuit card assemblies into their installed
positions in heat sinking devices (cold plates, heat exchanger) or other
applications. Card holder covered by this CID are intended to provide 60g/6ms
resistance to shock, withstand 25 G-rms of vibration and provide 2 to 4
degrees C/W/inch thermal resistance between the circuit card assemblies and
the heat sink surfaces. Items covered by this CID specification sheet are
intended for commercial/industria
Document History