DLA - SMD-5962-89517

MICROCIRCUIT, DIGITAL, CMOS, 16-BIT SLICE MICROPROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 May 1989
Status: inactive
Page Count: 23
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Cycle time 01 7C9101-45 16-bit microprocessor slice 45 ns 02 7C9101-35 16-bit microprocessor slice 35 ns

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline U See figure 1 (64-lead, .9l5" × .915" × .090"), quad flat package X See figure 2 (64-lead, .3.240" × .920" × .225"), dual-in-line package Y C-7 (68-terminal, .962 × .962" × .120"), square chip carrier package Z P-BC (68-pin, 1.135" × 1.135" × .345"), pin grid array

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs in high Z state - - - −0.5 v dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc DC output current - - - - - - - - - - - - - - - - - 30 mA Maximum power dissipation 1/ - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case U - - - - - - - - - - - - - - - - - - - - - 22°C/W Case X - - - - - - - - - - - - - - - - - - - - - 28°C/W Cases Y and Z - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C

Supply voltage range (VCC) - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input high voltage range (VIH) - - - - - - - - - - 2.0 V dc to 6.0 V dc Input low voltage range (VIL) - - - - - - - - - - - −0.5 V dc to +0.8 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 9, 1994
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT SLICE MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89517
May 19, 1989
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT SLICE MICROPROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement