DS/EN 50067
Specification of the radio data system (RDS)
inactive
| Organization: | DS |
| Publication Date: | 28 November 1995 |
| Status: | inactive |
| ICS Code (Television and radio broadcasting): | 33.170 |
scope:
The Radio Data System (RDS) is intended for application to VHF/FM sound broadcasts in the range 87.5 MHz to 108.0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes.
Document History
October 1, 1998
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz
The Radio Data System (RDS) is intended for application to VHF/FM sound broadcasts in the range 87.5 MHz to 108.0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes.
DS/EN 50067
November 28, 1995
Specification of the radio data system (RDS)
The Radio Data System (RDS) is intended for application to VHF/FM sound broadcasts in the range 87.5 MHz to 108.0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes.