DS/EN 26098

Information processing - Self-loading cartridges for 12,7 mm (0,5 mm in) wide magnetic tape

inactive, Most Current
Organization: DS
Publication Date: 31 October 1993
Status: inactive
Page Count: 24
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

Th standard specifies mechanical and functional interchangeability requirements for self-loading cartridges, to be used with reels of 12,7 mm (0,5 in) wide magnetic tape specified in ISO 1864.

Document History

DS/EN 26098
October 31, 1993
Information processing - Self-loading cartridges for 12,7 mm (0,5 mm in) wide magnetic tape
Th standard specifies mechanical and functional interchangeability requirements for self-loading cartridges, to be used with reels of 12,7 mm (0,5 in) wide magnetic tape specified in ISO 1864.
Advertisement