NPFC - MIL-A-24780

ACTUATING ASSEMBLY, SINGLE LINEAR MOTION, FOR THE REMOTE ACTUATION OF QUICK ACTING VALVES, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 October 1992
Status: active
Page Count: 18
scope:

This specification covers the requirements for a mechanical assembly used to apply a force through a single linear motion from a remote location for actuating quick acting valves. The assembly consists of an encased core mechanism, a valve end fitting, core junction boxes, and trip handles (see figure 1). Assemblies covered by this specification should be furnished in one class meeting the requirements specified herein.

intended Use:

The actuating assemblies covered by this specification are intended for use in applying a force through a linear motion from a remote location. The assemblies are intended for, but not limited to,... View More

Document History

December 6, 2016
ACTUATING ASSEMBLY, SINGLE LINEAR MOTION, FOR THE REMOTE ACTUATION OF QUICK ACTING VALVES, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-A-24780
October 30, 1992
ACTUATING ASSEMBLY, SINGLE LINEAR MOTION, FOR THE REMOTE ACTUATION OF QUICK ACTING VALVES, GENERAL SPECIFICATION FOR
This specification covers the requirements for a mechanical assembly used to apply a force through a single linear motion from a remote location for actuating quick acting valves. The assembly...

References

Advertisement