AIR FORCE - AF M85-20

INSTALLATIONS-GENERAL PLUMBING

active, Most Current
Organization: AIR FORCE
Publication Date: 1 August 1958
Status: active
Page Count: 171
scope:

General

This manual is to be used by installations engineer personnel in the maintenance of plumbing systems at. Air Force installations. It provides a guide on procedures for the operatioki, maintenance, repair, and extension of plumbing systems. Emphasis is placed on preventive maintenance to provide economical and efficient operation, avoid system shutdowns, and prevent hazards to the health and welfare of personnel living and working on the installation.

Document History

AF M85-20
August 1, 1958
INSTALLATIONS-GENERAL PLUMBING
General This manual is to be used by installations engineer personnel in the maintenance of plumbing systems at. Air Force installations. It provides a guide on procedures for the operatioki,...
Advertisement