DS/ISO 8630-2/Corr. 1

Information processing – Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side – Part 2: Track format A for 77 tracks

inactive, Most Current
Organization: DS
Publication Date: 25 May 1994
Status: inactive
ICS Code (Magnetic disks): 35.220.21
scope:

This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13 626 ftprad flexible disk cartridges intended for data interchange between data processing systems.

Document History

DS/ISO 8630-2/Corr. 1
May 25, 1994
Information processing – Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side – Part 2: Track format A for 77 tracks
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13 626 ftprad flexible disk cartridges intended for data...
November 30, 1992
Information processing – Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side – Part 2: Track format A for 77 tracks
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13 262 ftprad flexible disk cartridges intended for data...
Advertisement