IEC 60216-4-1

Guide for the Determination of Thermal Endurance Properties of Electrical Insulating Materials Part 4: Ageing Ovens Section One: Single-Chamber Ovens

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 1990
Status: inactive
Page Count: 22
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This specification covers minimum requirements for ventilated and electrically heated single-chamber ovens, with or without forced air circulation, for thermal endurance evaluation of electrical insulation. It covers ovens designed to operate over all or part of the temperature range from 20 °C above ambient to 500 °C. It gives acceptance tests and in-service monitoring tests for ageing ovens.

Note. - Requirements for multiple-chamber ovens are under consideration.

Document History

January 1, 2006
Electrical insulating materials – Thermal endurance properties – Part 4-1: Ageing ovens – Single-chamber ovens
This part of IEC 60216 covers minimum requirements for ventilated and electrically heated single-chamber ovens, with or without forced gas circulation, for thermal endurance evaluation of electrical...
IEC 60216-4-1
March 1, 1990
Guide for the Determination of Thermal Endurance Properties of Electrical Insulating Materials Part 4: Ageing Ovens Section One: Single-Chamber Ovens
This specification covers minimum requirements for ventilated and electrically heated single-chamber ovens, with or without forced air circulation, for thermal endurance evaluation of electrical...
Advertisement