DS/ETS 300396-8-3 Ed.1

Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) proforma specification; Sub-part 3: Gateway Air Interface (AI)

active, Most Current
Organization: DS
Publication Date: 23 December 1999
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Direct Mode Operation (DMO) Gateway Air Interface (AI) protocol, defined in ETS 300 396-5 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [7] and ETS 300 406 [5].

Document History

DS/ETS 300396-8-3 Ed.1
December 23, 1999
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) proforma specification; Sub-part 3: Gateway Air Interface (AI)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Direct Mode Operation (DMO) Gateway Air Interface (AI)...
Advertisement