FORD - ESK-M2G369-A2
ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, METAL TO GLASS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 20 October 2003 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
The materials defined by these specifications are polyol based adhesive (ESK-M2G369-A1) and an isocyanate based hardener (ESK-M2G369-A2). Both materials are solvent free and reach an initial strength at room temperature within 30 minutes.
Document History
ESK-M2G369-A2
October 20, 2003
ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, METAL TO GLASS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are polyol based adhesive (ESK-M2G369-A1) and an isocyanate based hardener (ESK-M2G369-A2). Both materials are solvent free and reach an...
December 10, 1999
ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, METAL TO GLASS
1. SCOPE The materials defined by these specifications is a polyol based adhesive (ESK-M2G369-A1) and an isocyanate based hardener (ESK-M2G369-A2). Both materials are solvent free and reach an...
December 1, 1992
ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, METAL TO GLASS
A description is not available for this item.