CEN - EN ISO 13788

Hygrothermal Performance of Building Components and Building Elements - Internal Surface Temperature to Avoid Critical Surface Humidity and Interstitial Condensation - Calculation Methods

inactive
Organization: CEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 40
ICS Code (Waterproofing): 91.120.30
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Construction materials in general): 91.100.01

Document History

December 1, 2012
Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods
This International Standard gives simplified calculation methods for: a) The internal surface temperature of a building component or building element below which mould growth is likely, given the...
EN ISO 13788
July 1, 2001
Hygrothermal Performance of Building Components and Building Elements - Internal Surface Temperature to Avoid Critical Surface Humidity and Interstitial Condensation - Calculation Methods
A description is not available for this item.
Advertisement