DS/EN ISO 1463

Metallic and oxide coatings - Measurement of coating thickness - Microscopical method

inactive
Organization: DS
Publication Date: 20 December 1994
Status: inactive
Page Count: 16
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

This standard specifies a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical examination of cross-sections using an optical microscope.

Document History

June 1, 2021
Metallic and oxide coatings – Measurement of coating thickness – Microscopical method (ISO 1463:2021)
This document specifies a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical examination of cross...
July 28, 2004
Metallic and oxide coatings – Measurement of coating thickness – Microscopical method
This standard describes a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical examination of...
DS/EN ISO 1463
December 20, 1994
Metallic and oxide coatings - Measurement of coating thickness - Microscopical method
This standard specifies a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical examination of...
Metallic and oxide coatings – Measurement of coating thickness – Microscopical method (ISO/DIS 1463:2020)
This document specifies a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical examination of cross...
Metallic and oxide coatings – Measurement of coating thickness – Microscopical method (ISO/FDIS 1463:2021)
This document specifies a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical examination of cross...
Advertisement