DIN EN 300363

Private Integrated Services Network (PISN) - Specification, functional model and information flows - Do not disturb and do not disturb override supplementary services [ISO/IEC 14842 (1996) modified] (Endorsement of the English version EN 300363 V1.3.1 (2003-06) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 March 2004
Status: active
Page Count: 2
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 300363
March 1, 2004
Private Integrated Services Network (PISN) - Specification, functional model and information flows - Do not disturb and do not disturb override supplementary services [ISO/IEC 14842 (1996) modified] (Endorsement of the English version EN 300363 V1.3.1 (2003-06) as German standard)
A description is not available for this item.
July 1, 2000
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Do not disturb and do not disturb override supplementary services [ISO/IEC 14842 (1996), modified] (Endorsement of the English version EN 300363 V 1.2.1 (1999-03) as German standard)
A description is not available for this item.
Advertisement