SN - NS-ISO 7487-3:1986
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B - (= EN 27487-3) (ISO 7487-3:1986)
inactive, Most Current
| Organization: | SN |
| Publication Date: | 1 May 1989 |
| Status: | inactive |
| ICS Code (Magnetic disks): | 35.220.21 |
Document History
NS-ISO 7487-3:1986
May 1, 1989
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B - (= EN 27487-3) (ISO 7487-3:1986)
A description is not available for this item.