DS/EN 31

Pedestal wash basins - Connection dimensions

inactive
Organization: DS
Publication Date: 16 November 1999
Status: inactive
Page Count: 10
ICS Code (Sanitary installations): 91.140.70
scope:

This standard specifies the connecting dimensions of pedestal wash basins, regardless of the materials used in their manufacture. The standard does not refer to appliances of actual width of less than 530 mm or more than 750 mm. NOTE: Only dimensions are compulsory. The shape of the appliance in the figures is for illustration only; it in no way prejudices the final shape of the appliance which is left to the initiative of the manufacturer.

Document History

May 8, 2014
Wash basins - Connecting dimensions
This European Standard specifies the connecting dimensions of wash basins in accordance with EN 14688 regardless of materials used for their manufacture. NOTE 1 Other connecting dimensions are...
October 3, 2011
Wash basins - Connecting dimensions
This European Standard specifies the connecting dimensions of wash basins in accordance with EN 14688 regardless of materials used for their manufacture. NOTE 1 Other connecting dimensions are...
DS/EN 31
November 16, 1999
Pedestal wash basins - Connection dimensions
This standard specifies the connecting dimensions of pedestal wash basins, regardless of the materials used in their manufacture. The standard does not refer to appliances of actual width of less...
May 21, 1991
Pedestal wash basins - Connecting dimensions
The standard contains connecting dimensions for pedestal wash basins.
January 1, 1977
Pedestal wash basins - Connection dimensions
The standard contains connecting dimensions for pedestal wash basins.
Wash basins - Connecting dimensions
This European Standard specifies the connecting dimensions of wash basins regardless of materials used for their manufacture. NOTE 1 Other connecting dimensions are permitted, e.g. special designs of...
Wash basins - Connecting dimensions
This European Standard specifies the connecting dimensions of wash basins in accordance with EN 14688 regardless of materials used for their manufacture. NOTE 1 Other connecting dimensions are...
Wash basins - Connecting dimensions
This European Standard specifies the connecting dimensions of wash basins in accordance with EN 14688 regardless of materials used for their manufacture. NOTE 1 Other connecting dimensions are...
Advertisement