ISO 12156-1
Diesel fuel Assessment of lubricity using the high-frequency reciprocating rig (HFRR) Part 1: Test method
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a lubricity-enhancing additive.
It applies to fuels used in diesel engines.
Document History
September 1, 2023
Diesel fuel — Assessment of lubricity using the high-frequency reciprocating rig (HFRR) — Part 1: Test method
This document specifies a test method using the high-frequency reciprocating rig (HFRR) with a digital camera, for assessing the lubricating property of petroleum-based middle distillate fuels,...
October 1, 2018
Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) - Part 1: Test method
This document specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which could contain a...
February 1, 2016
Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) - Part 1: Test method
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
ISO 12156-1
October 1, 2006
Diesel fuel Assessment of lubricity using the high-frequency reciprocating rig (HFRR) Part 1: Test method
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
December 15, 1997
Diesel Fuel - Assessment of Lubricity Using the High-Frequency Reciprocating Rig (HFRR) - Part 1: Test Method
A description is not available for this item.
December 15, 1997
Diesel Fuel - Assessment of Lubricity Using the High-Frequency Reciprocating Rig (HFRR) - Part 1: Test Method
A description is not available for this item.