DS/EN 4119
Aerospace series - Nuts, bihexagonal, self-locking, deep counterbored, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 °C
inactive
| Organization: | DS |
| Publication Date: | 25 February 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of self-locking bihexagonal nuts with deep counterbore in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1 100 MPa 1) 650 °C 2)
Document History
February 25, 2005
Aerospace series - Nuts, bihexagonal, self-locking, deep counterbore, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 °C
This standard specifies the characteristics of self-locking bihexagonal nuts with deep counterbore in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1100 MPa /650 °C.
DS/EN 4119
February 25, 2003
Aerospace series - Nuts, bihexagonal, self-locking, deep counterbored, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 °C
This standard specifies the characteristics of self-locking bihexagonal nuts with deep counterbore in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1 100 MPa 1) 650...