ISO/IEC 7811-2
Identification Cards - Recording Technique - Part 2: Magnetic Stripe
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (IT applications in banking): | 35.240.40 |
Document History
August 1, 2018
Identification cards - Recording technique - Part 2: Magnetic stripe: Low coercivity
ISO/IEC 7811 defines the characteristics for identification cards as defined in Clause 4 of this document and the use of such cards for international interchange.
This document specifies...
August 15, 2014
Identification cards - Recording technique - Part 2: Magnetic stripe - Low coercivity
ISO/IEC 7811 defines the characteristics for identification cards as defined in Clause 4 of this part of ISO/IEC 7811 and the use of such cards for international interchange.
This part of ISO/IEC...
February 1, 2001
Identification Cards - Recording Technique - Part 2: Magnetic Stripe - Low Coercivity
This part of ISO/IEC 7811 is one of a series of standards describing the characteristics for identification cards as defined in the definitions clause and the use of such cards for international...
ISO/IEC 7811-2
January 1, 1995
Identification Cards - Recording Technique - Part 2: Magnetic Stripe
A description is not available for this item.