ETSI - ES 202 196-3
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 3: Framework
inactive
| Organization: | ETSI |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 104 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) specification for the Framework of the Application Programming Interface for Open Service Access (OSA) defined in ES 201 915-3 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-2 [4] and ETS 300 406 [5].
Document History
February 1, 2005
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 3: Framework
A description is not available for this item.
December 1, 2004
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 3: Framework
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) specification for the Framework of the Application Programming Interface for Open Service Access (OSA) defined in ES...
August 1, 2003
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 3: Framework
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) specification for the Framework of the Application Programming Interface for Open Service Access (OSA) defined in ES...
ES 202 196-3
June 1, 2003
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 3: Framework
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) specification for the Framework of the Application Programming Interface for Open Service Access (OSA) defined in ES...