ASD-STAN - PREN 4180

Aerospace Series Titanium and Titanium Alloys Circular Tubes for Fluids Large Tolerances Diameter 4 mm Less Than or Equal to D Less Than or Equal to 40 mm Thickness 0,4 mm Less Than or Equal to a Less Than or Equal to 2 mm Dimensions

active, Most Current
Organization: ASD-STAN
Publication Date: 30 September 1994
Status: active
Page Count: 5

Document History

PREN 4180
September 30, 1994
Aerospace Series Titanium and Titanium Alloys Circular Tubes for Fluids Large Tolerances Diameter 4 mm Less Than or Equal to D Less Than or Equal to 40 mm Thickness 0,4 mm Less Than or Equal to a Less Than or Equal to 2 mm Dimensions
A description is not available for this item.
Advertisement