JEDEC JESD 70
2.5 V BiCMOS Logic Device Family Specification with 5 V Tolerant Inputs and Outputs
active, Most Current
Buy Now
| Organization: | JEDEC |
| Publication Date: | 1 June 1999 |
| Status: | active |
| Page Count: | 9 |
scope:
The purpose is to provide a standard for 2.5 V nominal supply voltage logic devices, for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use, thus providing compatibility between devices operating between 2.3 V and 2.7 V supply voltages, as well as overvoltage tolerance with devices operating at 3.3 V, or 5 V.
Document History
JEDEC JESD 70
June 1, 1999
2.5 V BiCMOS Logic Device Family Specification with 5 V Tolerant Inputs and Outputs
The purpose is to provide a standard for 2.5 V nominal supply voltage logic devices, for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use,...