DS/EN 300395-4 V1.3.1

Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 4: Codec conformance testing

active, Most Current
Organization: DS
Publication Date: 17 November 2005
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

The objective of this ETS is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S) channel type used in the TETRA Voice plus Data (V+D) equipment. For the speech part of the TCH/S codec, the conformance testing (clause 7 of this ETS) consists of a bit-exact test where the reference is pre-computed and fixed. For the TCH/S channel encoding a bit exact conformance test is also defined (see subclause 6.4).

Document History

DS/EN 300395-4 V1.3.1
November 17, 2005
Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 4: Codec conformance testing
The objective of this ETS is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S) channel type used in the TETRA Voice plus...
Advertisement